Anatech Electronics, Inc. 1030 MHz Saw Band Pass Filter AM1030S1064

Description
1030 MHz Saw Band Pass Filter
Request a Quote
Description
1030 MHz Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1030 MHz Saw Band Pass Filter - AM1030S1064 - Anatech Electronics, Inc.
Garfield, NJ, United States
1030 MHz Saw Band Pass Filter
AM1030S1064
1030 MHz Saw Band Pass Filter AM1030S1064
1030 MHz Saw Band Pass Filter

1030 MHz Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1030S1064
Product Name 1030 MHz Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1031 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
5500-5900 MHz Cavity Band Pass Filter - AB5700B1250 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 400000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details