Anatech Electronics, Inc. 1030 MHz Ceramic Band Pass Filter AM1030B1475

Description
1030 MHz Ceramic Band Pass Filter
Request a Quote
Description
1030 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1030 MHz Ceramic Band Pass Filter - AM1030B1475 - Anatech Electronics, Inc.
Garfield, NJ, United States
1030 MHz Ceramic Band Pass Filter
AM1030B1475
1030 MHz Ceramic Band Pass Filter AM1030B1475
1030 MHz Ceramic Band Pass Filter

1030 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1030B1475
Product Name 1030 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1030 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details