Anatech Electronics, Inc. 1030 MHz TCAS Ceramic BPF AM1030B1110

Description
1030 MHz TCAS Ceramic BPF
Request a Quote
Description
1030 MHz TCAS Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1030 MHz TCAS Ceramic BPF - AM1030B1110 - Anatech Electronics, Inc.
Garfield, NJ, United States
1030 MHz TCAS Ceramic BPF
AM1030B1110
1030 MHz TCAS Ceramic BPF AM1030B1110
1030 MHz TCAS Ceramic BPF

1030 MHz TCAS Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1030B1110
Product Name 1030 MHz TCAS Ceramic BPF
Filter Design Ceramic Filter
Fc 1030 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details