Anatech Electronics, Inc. 1030 MHz / 1090 MHz Ceramic Duplexer AM1030-1090D1090

Description
1030 MHz / 1090 MHz Ceramic Duplexer
Request a Quote
Description
1030 MHz / 1090 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1030 MHz / 1090 MHz Ceramic Duplexer - AM1030-1090D1090 - Anatech Electronics, Inc.
Garfield, NJ, United States
1030 MHz / 1090 MHz Ceramic Duplexer
AM1030-1090D1090
1030 MHz / 1090 MHz Ceramic Duplexer AM1030-1090D1090
1030 MHz / 1090 MHz Ceramic Duplexer

1030 MHz / 1090 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1030-1090D1090
Product Name 1030 MHz / 1090 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

450 MHz, Block A/B Duplexer - AD464-454D327 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 15 dB
View Details
2.67-2.68 GHz 2.56-2.59 GHz Cavity Duplexer - AD2675-2575D268 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 17 dB
View Details
454.665-454.985 MHz / 459.665-459.985 MHz Cavity Duplexer - AE454-459DB5519 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
DC-200 / 2000-20000 MHz LC Duplexer / Diplexer for Outdoor - AE200-2000LDP5456-O - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details