Anatech Electronics, Inc. 1000 MHz / 2000 MHz / 3000 MHz Triplexer AD1000-2000-3000TR310

Description
1000 MHz / 2000 MHz / 3000 MHz Triplexer
Request a Quote
Description
1000 MHz / 2000 MHz / 3000 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz / 2000 MHz / 3000 MHz Triplexer - AD1000-2000-3000TR310 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz / 2000 MHz / 3000 MHz Triplexer
AD1000-2000-3000TR310
1000 MHz / 2000 MHz / 3000 MHz Triplexer AD1000-2000-3000TR310
1000 MHz / 2000 MHz / 3000 MHz Triplexer

1000 MHz / 2000 MHz / 3000 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1000-2000-3000TR310
Product Name 1000 MHz / 2000 MHz / 3000 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

1865-1885 MHz / 1945-1965 MHz Cavity Duplexer - AE1875-1955DB2025 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
4550-4650 MHz / 4850-4950 MHz Duplexer - AD4600-4900D455 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
2140 MHz / 4280 MHz / 6420 MHz Multi Band Triplexer - AD2140-4280-6420TR313 - Anatech Electronics, Inc.
Specs
Device Type Triplexer; Multiplexer
Insertion Loss 0.3000 dB
View Details
403-455 MHz Cavity Duplexer - AE403-455DB5463 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details