Anatech Electronics, Inc. 90 MHz Crystal Band Pass Filter AM090CR173

Description
90 MHz Crystal Band Pass Filter
Request a Quote
Description
90 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 MHz Crystal Band Pass Filter - AM090CR173 - Anatech Electronics, Inc.
Garfield, NJ, United States
90 MHz Crystal Band Pass Filter
AM090CR173
90 MHz Crystal Band Pass Filter AM090CR173
90 MHz Crystal Band Pass Filter

90 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM090CR173
Product Name 90 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 90 MHz
Bandwidth 3 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details