Anatech Electronics, Inc. 60MHz Band Pass Crystal FIlter AM060CR150

Description
60MHz Band Pass Crystal FIlter
Request a Quote
Description
60MHz Band Pass Crystal FIlter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60MHz Band Pass Crystal FIlter - AM060CR150 - Anatech Electronics, Inc.
Garfield, NJ, United States
60MHz Band Pass Crystal FIlter
AM060CR150
60MHz Band Pass Crystal FIlter AM060CR150
60MHz Band Pass Crystal FIlter

60MHz Band Pass Crystal FIlter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM060CR150
Product Name 60MHz Band Pass Crystal FIlter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 60 MHz
Bandwidth 75 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details