Anatech Electronics, Inc. 9875 MHz Waveguide Bandpass Filter AE9875WB11556

Description
9875 MHz Waveguide Bandpass Filter
Request a Quote
Description
9875 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9875 MHz Waveguide Bandpass Filter - AE9875WB11556 - Anatech Electronics, Inc.
Garfield, NJ, United States
9875 MHz Waveguide Bandpass Filter
AE9875WB11556
9875 MHz Waveguide Bandpass Filter AE9875WB11556
9875 MHz Waveguide Bandpass Filter

9875 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9875WB11556
Product Name 9875 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 9875 MHz
Bandwidth 20000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details