Anatech Electronics, Inc. 9820 MHz Cavity Bandpass Filter AE9820B12100

Description
9820 MHz Cavity Bandpass Filter
Request a Quote
Description
9820 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9820 MHz Cavity Bandpass Filter - AE9820B12100 - Anatech Electronics, Inc.
Garfield, NJ, United States
9820 MHz Cavity Bandpass Filter
AE9820B12100
9820 MHz Cavity Bandpass Filter AE9820B12100
9820 MHz Cavity Bandpass Filter

9820 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9820B12100
Product Name 9820 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9820 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details