Anatech Electronics, Inc. 9800 MHz Waveguide Bandpass Filter AE9800WB11553

Description
9800 MHz Waveguide Bandpass Filter
Request a Quote
Description
9800 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9800 MHz Waveguide Bandpass Filter - AE9800WB11553 - Anatech Electronics, Inc.
Garfield, NJ, United States
9800 MHz Waveguide Bandpass Filter
AE9800WB11553
9800 MHz Waveguide Bandpass Filter AE9800WB11553
9800 MHz Waveguide Bandpass Filter

9800 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9800WB11553
Product Name 9800 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 9800 MHz
Bandwidth 100000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter with SMA Female Connectors - AB1800B492-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2300 MHz Cavity Band Pass Filter with N-F connectors - AB2300B1273-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details