Anatech Electronics, Inc. 974 MHz Cavity Bandpass Filter for Outdoor AE974B12182-O

Description
974 MHz Cavity Bandpass Filter for Outdoor
Request a Quote
Description
974 MHz Cavity Bandpass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
974 MHz Cavity Bandpass Filter for Outdoor - AE974B12182-O - Anatech Electronics, Inc.
Garfield, NJ, United States
974 MHz Cavity Bandpass Filter for Outdoor
AE974B12182-O
974 MHz Cavity Bandpass Filter for Outdoor AE974B12182-O
974 MHz Cavity Bandpass Filter for Outdoor

974 MHz Cavity Bandpass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE974B12182-O
Product Name 974 MHz Cavity Bandpass Filter for Outdoor
Filter Type Bandpass
Fc 974 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details