Anatech Electronics, Inc. 9650 MHz Band Pass Filter AE9650B10915

Description
9650 MHz Band Pass Filter
Request a Quote
Description
9650 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9650 MHz Band Pass Filter - AE9650B10915 - Anatech Electronics, Inc.
Garfield, NJ, United States
9650 MHz Band Pass Filter
AE9650B10915
9650 MHz Band Pass Filter AE9650B10915
9650 MHz Band Pass Filter

9650 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9650B10915
Product Name 9650 MHz Band Pass Filter
Filter Type Bandpass
Fc 9650 MHz
Bandwidth 900000 kHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
5650-5750 MHz Cavity Band Pass Filter - AB5700B855 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 100000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details