Anatech Electronics, Inc. 95 MHz LC Bandpass Filter AE95B6658

Description
95 MHz LC Bandpass Filter
Request a Quote
Description
95 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
95 MHz LC Bandpass Filter - AE95B6658 - Anatech Electronics, Inc.
Garfield, NJ, United States
95 MHz LC Bandpass Filter
AE95B6658
95 MHz LC Bandpass Filter AE95B6658
95 MHz LC Bandpass Filter

95 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE95B6658
Product Name 95 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 95 MHz
Bandwidth 12000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details