Anatech Electronics, Inc. 9520 MHz Cavity Bandpass Filter AE9520B12097

Description
9520 MHz Cavity Bandpass Filter
Request a Quote
Description
9520 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9520 MHz Cavity Bandpass Filter - AE9520B12097 - Anatech Electronics, Inc.
Garfield, NJ, United States
9520 MHz Cavity Bandpass Filter
AE9520B12097
9520 MHz Cavity Bandpass Filter AE9520B12097
9520 MHz Cavity Bandpass Filter

9520 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9520B12097
Product Name 9520 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9520 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details