Anatech Electronics, Inc. 948.3 MHz Cavity Band pass Filter AE948B1172

Description
948.3 MHz Cavity Band pass Filter
Request a Quote
Description
948.3 MHz Cavity Band pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
948.3 MHz Cavity Band pass Filter - AE948B1172 - Anatech Electronics, Inc.
Garfield, NJ, United States
948.3 MHz Cavity Band pass Filter
AE948B1172
948.3 MHz Cavity Band pass Filter AE948B1172
948.3 MHz Cavity Band pass Filter

948.3 MHz Cavity Band pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE948B1172
Product Name 948.3 MHz Cavity Band pass Filter
Filter Type Bandpass
Fc 948 MHz
Bandwidth 4000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B684 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details