Anatech Electronics, Inc. 9360 MHz LC Band Pass Filter AE9360B9308

Description
9360 MHz LC Band Pass Filter
Request a Quote
Description
9360 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9360 MHz LC Band Pass Filter - AE9360B9308 - Anatech Electronics, Inc.
Garfield, NJ, United States
9360 MHz LC Band Pass Filter
AE9360B9308
9360 MHz LC Band Pass Filter AE9360B9308
9360 MHz LC Band Pass Filter

9360 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9360B9308
Product Name 9360 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 9360 MHz
Bandwidth 180000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details