Anatech Electronics, Inc. 9350 MHz Cavity Bandpass Filter AE9350B11463

Description
9350 MHz Cavity Bandpass Filter
Request a Quote
Description
9350 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9350 MHz Cavity Bandpass Filter - AE9350B11463 - Anatech Electronics, Inc.
Garfield, NJ, United States
9350 MHz Cavity Bandpass Filter
AE9350B11463
9350 MHz Cavity Bandpass Filter AE9350B11463
9350 MHz Cavity Bandpass Filter

9350 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9350B11463
Product Name 9350 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9350 MHz
Bandwidth 300000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details
13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details