Anatech Electronics, Inc. 9300 MHz Cavity Bandpass Filter AE9300B11533

Description
9300 MHz Cavity Bandpass Filter
Request a Quote
Description
9300 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9300 MHz Cavity Bandpass Filter - AE9300B11533 - Anatech Electronics, Inc.
Garfield, NJ, United States
9300 MHz Cavity Bandpass Filter
AE9300B11533
9300 MHz Cavity Bandpass Filter AE9300B11533
9300 MHz Cavity Bandpass Filter

9300 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9300B11533
Product Name 9300 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9300 MHz
Bandwidth 230000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details