Anatech Electronics, Inc. 900 – 930 / 1350 – 2700 MHz LC Diplexer AE930-1350LDP5444

Description
900 – 930 / 1350 – 2700 MHz LC Diplexer
Request a Quote
Description
900 – 930 / 1350 – 2700 MHz LC Diplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 – 930 / 1350 – 2700 MHz LC Diplexer - AE930-1350LDP5444 - Anatech Electronics, Inc.
Garfield, NJ, United States
900 – 930 / 1350 – 2700 MHz LC Diplexer
AE930-1350LDP5444
900 – 930 / 1350 – 2700 MHz LC Diplexer AE930-1350LDP5444
900 – 930 / 1350 – 2700 MHz LC Diplexer

900 – 930 / 1350 – 2700 MHz LC Diplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE930-1350LDP5444
Product Name 900 – 930 / 1350 – 2700 MHz LC Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

2412 / 2462 MHz Cavity Duplexer - AD2412-2462D324 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 14 dB
View Details
LTE Band 12 Cavity Duplexer - AE710-737DB5474 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 14 dB
View Details
5G/LTE Frequency Band 30(WCS)/ Band 41 / Band 66(Extended AWS) /Band 71 Multiplexer - AE2355-2593-2155-634MP1021 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors Type N; N-Type (F)
View Details
121-243 MHz / 380-500 MHz Duplexer - AE182-440DB5375 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details