Anatech Electronics, Inc. 9220 MHz Cavity Bandpass Filter AE9220B12084

Description
9220 MHz Cavity Bandpass Filter
Request a Quote
Description
9220 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9220 MHz Cavity Bandpass Filter - AE9220B12084 - Anatech Electronics, Inc.
Garfield, NJ, United States
9220 MHz Cavity Bandpass Filter
AE9220B12084
9220 MHz Cavity Bandpass Filter AE9220B12084
9220 MHz Cavity Bandpass Filter

9220 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9220B12084
Product Name 9220 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9220 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details