Anatech Electronics, Inc. 920 MHz Cavity Band Pass Filter AE920B11691

Description
920 MHz Cavity Band Pass Filter
Request a Quote
Description
920 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
920 MHz Cavity Band Pass Filter - AE920B11691 - Anatech Electronics, Inc.
Garfield, NJ, United States
920 MHz Cavity Band Pass Filter
AE920B11691
920 MHz Cavity Band Pass Filter AE920B11691
920 MHz Cavity Band Pass Filter

920 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE920B11691
Product Name 920 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 920 MHz
Bandwidth 3000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details