Anatech Electronics, Inc. 915 MHz Cavity Band Pass Filter AE915B11737

Description
915 MHz Cavity Band Pass Filter
Request a Quote
Description
915 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Cavity Band Pass Filter - AE915B11737 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Cavity Band Pass Filter
AE915B11737
915 MHz Cavity Band Pass Filter AE915B11737
915 MHz Cavity Band Pass Filter

915 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE915B11737
Product Name 915 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 915 MHz
Bandwidth 26000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B505 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details