Anatech Electronics, Inc. 563.8 MHz / 915 MHz Cavity Duplexer AE915-564D5397

Description
563.8 MHz / 915 MHz Cavity Duplexer
Request a Quote
Description
563.8 MHz / 915 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
563.8 MHz / 915 MHz Cavity Duplexer - AE915-564D5397 - Anatech Electronics, Inc.
Garfield, NJ, United States
563.8 MHz / 915 MHz Cavity Duplexer
AE915-564D5397
563.8 MHz / 915 MHz Cavity Duplexer AE915-564D5397
563.8 MHz / 915 MHz Cavity Duplexer

563.8 MHz / 915 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE915-564D5397
Product Name 563.8 MHz / 915 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

452.5-457.475 MHz / 462.5-467.475 Cavity Diplexer - AD454-464D308 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 19 dB
View Details
217.5 MHz / 221 MHz Cavity Duplexer - AE217-221DB5400 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
890-915 MHz / 935-960 MHz Cavity Duplexer - AD902-947D382 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
65.59-67.53 MHz / 69.995-71.935 MHz LC Duplexer - AE66-70DB5524 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4 dB
Return Loss 15 dB
View Details