Anatech Electronics, Inc. 915 MHz / 1830 MHz / 2745 MHz Triplexer AE915-1830-2745TR1271

Description
915 MHz / 1830 MHz / 2745 MHz Triplexer
Request a Quote
Description
915 MHz / 1830 MHz / 2745 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz / 1830 MHz / 2745 MHz Triplexer - AE915-1830-2745TR1271 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz / 1830 MHz / 2745 MHz Triplexer
AE915-1830-2745TR1271
915 MHz / 1830 MHz / 2745 MHz Triplexer AE915-1830-2745TR1271
915 MHz / 1830 MHz / 2745 MHz Triplexer

915 MHz / 1830 MHz / 2745 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE915-1830-2745TR1271
Product Name 915 MHz / 1830 MHz / 2745 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

450 MHz, Block C/H/I, Duplexer - AD462-452D328 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
4970-4700 MHz Cavity Diplexer - AD4940-4700D258 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
DC-500 MHz / 550-1000 MHz LC Diplexer - AE500-550LDP5441 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -1 dB
Return Loss 14 dB
View Details
824-960 MHz 1710-1990 MHz Cavity Duplexer - AD892-1850D227 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 15 dB
View Details