Anatech Electronics, Inc. 902 - 928 MHz / 1215 - 1610 MHz Ceramic Duplexer AE915-1412CD1205

Description
902 - 928 MHz / 1215 - 1610 MHz Ceramic Duplexer
Request a Quote
Description
902 - 928 MHz / 1215 - 1610 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
902 - 928 MHz / 1215 - 1610 MHz Ceramic Duplexer - AE915-1412CD1205 - Anatech Electronics, Inc.
Garfield, NJ, United States
902 - 928 MHz / 1215 - 1610 MHz Ceramic Duplexer
AE915-1412CD1205
902 - 928 MHz / 1215 - 1610 MHz Ceramic Duplexer AE915-1412CD1205
902 - 928 MHz / 1215 - 1610 MHz Ceramic Duplexer

902 - 928 MHz / 1215 - 1610 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE915-1412CD1205
Product Name 902 - 928 MHz / 1215 - 1610 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1709-1730 MHz / 1804-1825 MHz Cavity Duplexer - AE1720-1814DB2024 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
5-65/85-1002 MHz LC Diplexer - AE65-85DB5389 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.6 dB
Return Loss 12 dB
View Details
2025-2125 MHz/ 2200-2300 MHz Ceramic Duplexer - AE2075-2250CD1202 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
S-Band Diplexer for MSS Application - AE2250-2075DP5447 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details