Anatech Electronics, Inc. Single In/Out Dual Band Cavity Filter 896-915/941-960 MHz AE905-950SDB1250

Description
.
Request a Quote
Description
.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single In/Out Dual Band Cavity Filter 896-915/941-960 MHz - AE905-950SDB1250 - Anatech Electronics, Inc.
Garfield, NJ, United States
Single In/Out Dual Band Cavity Filter 896-915/941-960 MHz
AE905-950SDB1250
Single In/Out Dual Band Cavity Filter 896-915/941-960 MHz AE905-950SDB1250
.

.

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE905-950SDB1250
Product Name Single In/Out Dual Band Cavity Filter 896-915/941-960 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details