Anatech Electronics, Inc. 903 MHz Cavity Band Pass Filter AE903B11899

Description
903 MHz Cavity Band Pass Filter
Request a Quote
Description
903 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
903 MHz Cavity Band Pass Filter - AE903B11899 - Anatech Electronics, Inc.
Garfield, NJ, United States
903 MHz Cavity Band Pass Filter
AE903B11899
903 MHz Cavity Band Pass Filter AE903B11899
903 MHz Cavity Band Pass Filter

903 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE903B11899
Product Name 903 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 903 MHz
Bandwidth 2000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details
2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details