Anatech Electronics, Inc.
900 MHz Band Pass Filter
AE900B11309
Description
900 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
900 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE900B11309 |
|
Product Name
|
900 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
900 MHz
|
|
Bandwidth
|
80000 kHz
|
|
Insertion Loss
|
1.2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2242 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5550 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5350 MHz
Bandwidth
500000 kHz
View Details