Anatech Electronics, Inc. 8 MHz LC Band Pass Filter AE8B5446

Description
8 MHz LC Band Pass Filter
Request a Quote
Description
8 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8 MHz LC Band Pass Filter - AE8B5446 - Anatech Electronics, Inc.
Garfield, NJ, United States
8 MHz LC Band Pass Filter
AE8B5446
8 MHz LC Band Pass Filter AE8B5446
8 MHz LC Band Pass Filter

8 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8B5446
Product Name 8 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 8 MHz
Bandwidth 2810 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details