Anatech Electronics, Inc. 8863.95 MHz Cavity Bandpass Filter AE8863.95B11375

Description
8863.95 MHz Cavity Bandpass Filter
Request a Quote
Description
8863.95 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8863.95 MHz Cavity Bandpass Filter - AE8863.95B11375 - Anatech Electronics, Inc.
Garfield, NJ, United States
8863.95 MHz Cavity Bandpass Filter
AE8863.95B11375
8863.95 MHz Cavity Bandpass Filter AE8863.95B11375
8863.95 MHz Cavity Bandpass Filter

8863.95 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8863.95B11375
Product Name 8863.95 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 8864 MHz
Bandwidth 25000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B772 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 10000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details