Anatech Electronics, Inc. 8835.60 MHz Cavity Bandpass Filter AE8835.60B11376

Description
8835.60 MHz Cavity Bandpass Filter
Request a Quote
Description
8835.60 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8835.60 MHz Cavity Bandpass Filter - AE8835.60B11376 - Anatech Electronics, Inc.
Garfield, NJ, United States
8835.60 MHz Cavity Bandpass Filter
AE8835.60B11376
8835.60 MHz Cavity Bandpass Filter AE8835.60B11376
8835.60 MHz Cavity Bandpass Filter

8835.60 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8835.60B11376
Product Name 8835.60 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 8836 MHz
Bandwidth 25000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details