Anatech Electronics, Inc. 8807.25 MHz Cavity Bandpass Filter AE8807.25B11377

Description
8807.25 MHz Cavity Bandpass Filter
Request a Quote
Description
8807.25 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8807.25 MHz Cavity Bandpass Filter - AE8807.25B11377 - Anatech Electronics, Inc.
Garfield, NJ, United States
8807.25 MHz Cavity Bandpass Filter
AE8807.25B11377
8807.25 MHz Cavity Bandpass Filter AE8807.25B11377
8807.25 MHz Cavity Bandpass Filter

8807.25 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8807.25B11377
Product Name 8807.25 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 8807 MHz
Bandwidth 25000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5757 MHz Cavity Band Pass Filter - AB5757B658 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5757 MHz
Bandwidth 20000 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details