Anatech Electronics, Inc.
87.5MHz Band Pass Filter
AE87B6103
Description
87.5MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
87.5MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE87B6103 |
|
Product Name
|
87.5MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
87.5 MHz
|
|
Bandwidth
|
4000 kHz
|
|
Insertion Loss
|
3.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2410 MHz
Bandwidth
195000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2072 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3414 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
20000 kHz
View Details