Anatech Electronics, Inc. 85 MHz LC Band Pass Filter AE85B11175

Description
85 MHz LC Band Pass Filter
Request a Quote
Description
85 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
85 MHz LC Band Pass Filter - AE85B11175 - Anatech Electronics, Inc.
Garfield, NJ, United States
85 MHz LC Band Pass Filter
AE85B11175
85 MHz LC Band Pass Filter AE85B11175
85 MHz LC Band Pass Filter

85 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE85B11175
Product Name 85 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 85 MHz
Bandwidth 50000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
5915 MHz Cavity Band Pass Filter - AB5915B1307 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5915 MHz
Bandwidth 20000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details