Anatech Electronics, Inc. 85.3 MHz LC Band Pass Filter AE85B10090

Description
85.3 MHz LC Band Pass Filter
Request a Quote
Description
85.3 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
85.3 MHz LC Band Pass Filter - AE85B10090 - Anatech Electronics, Inc.
Garfield, NJ, United States
85.3 MHz LC Band Pass Filter
AE85B10090
85.3 MHz LC Band Pass Filter AE85B10090
85.3 MHz LC Band Pass Filter

85.3 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE85B10090
Product Name 85.3 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 85.3 MHz
Bandwidth 5000 kHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details