Anatech Electronics, Inc. 850 MHz LC Bandpass Filter AE850B6456

Description
850 MHz LC Bandpass Filter
Request a Quote
Description
850 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
850 MHz LC Bandpass Filter - AE850B6456 - Anatech Electronics, Inc.
Garfield, NJ, United States
850 MHz LC Bandpass Filter
AE850B6456
850 MHz LC Bandpass Filter AE850B6456
850 MHz LC Bandpass Filter

850 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE850B6456
Product Name 850 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 850 MHz
Bandwidth 50000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
5550-5650 MHz Cavity Band Pass Filter - AB5600B854 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details