Anatech Electronics, Inc. 8400 MHz Cavity Bandpass Filter AE8400B11481

Description
8400 MHz Cavity Bandpass Filter
Request a Quote
Description
8400 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8400 MHz Cavity Bandpass Filter - AE8400B11481 - Anatech Electronics, Inc.
Garfield, NJ, United States
8400 MHz Cavity Bandpass Filter
AE8400B11481
8400 MHz Cavity Bandpass Filter AE8400B11481
8400 MHz Cavity Bandpass Filter

8400 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8400B11481
Product Name 8400 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 8400 MHz
Bandwidth 600000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details