Anatech Electronics, Inc. 8210 MHz Cavity Band Pass Filter AE8210B11689

Description
8210 MHz Cavity Band Pass Filter
Request a Quote
Description
8210 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8210 MHz Cavity Band Pass Filter - AE8210B11689 - Anatech Electronics, Inc.
Garfield, NJ, United States
8210 MHz Cavity Band Pass Filter
AE8210B11689
8210 MHz Cavity Band Pass Filter AE8210B11689
8210 MHz Cavity Band Pass Filter

8210 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8210B11689
Product Name 8210 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 8210 MHz
Bandwidth 60000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B747 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details