Anatech Electronics, Inc. 8088 MHz Waveguide Bandpass Filter AE8088WB11544

Description
8088 MHz Waveguide Bandpass Filter
Request a Quote
Description
8088 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8088 MHz Waveguide Bandpass Filter - AE8088WB11544 - Anatech Electronics, Inc.
Garfield, NJ, United States
8088 MHz Waveguide Bandpass Filter
AE8088WB11544
8088 MHz Waveguide Bandpass Filter AE8088WB11544
8088 MHz Waveguide Bandpass Filter

8088 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8088WB11544
Product Name 8088 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 8088 MHz
Bandwidth 25000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details