Anatech Electronics, Inc. 8016 MHz Cavity Band Pass Filter AE8016B6879

Description
8016 MHz Cavity Band Pass Filter
Request a Quote
Description
8016 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8016 MHz Cavity Band Pass Filter - AE8016B6879 - Anatech Electronics, Inc.
Garfield, NJ, United States
8016 MHz Cavity Band Pass Filter
AE8016B6879
8016 MHz Cavity Band Pass Filter AE8016B6879
8016 MHz Cavity Band Pass Filter

8016 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8016B6879
Product Name 8016 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 8016 MHz
Bandwidth 720000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details