Anatech Electronics, Inc. 7925 MHz Waveguide Bandpass Filter AE7925WB11541

Description
7925 MHz Waveguide Bandpass Filter
Request a Quote
Description
7925 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7925 MHz Waveguide Bandpass Filter - AE7925WB11541 - Anatech Electronics, Inc.
Garfield, NJ, United States
7925 MHz Waveguide Bandpass Filter
AE7925WB11541
7925 MHz Waveguide Bandpass Filter AE7925WB11541
7925 MHz Waveguide Bandpass Filter

7925 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7925WB11541
Product Name 7925 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 7925 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Band Pass Filter - AB2441B867 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 70000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details