Anatech Electronics, Inc. 779.5 MHz Cavity Bandpass Filter AE779B11475

Description
779.5 MHz Cavity Bandpass Filter
Request a Quote
Description
779.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
779.5 MHz Cavity Bandpass Filter - AE779B11475 - Anatech Electronics, Inc.
Garfield, NJ, United States
779.5 MHz Cavity Bandpass Filter
AE779B11475
779.5 MHz Cavity Bandpass Filter AE779B11475
779.5 MHz Cavity Bandpass Filter

779.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE779B11475
Product Name 779.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details