Anatech Electronics, Inc.
75 MHz Saw Filter
AE75SB1159
Description
75 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
75 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE75SB1159 |
|
Product Name
|
75 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1325 MHz
Bandwidth
750000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2608 MHz
Bandwidth
24000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2086 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
15000 kHz
View Details