Anatech Electronics, Inc.
750MHz Band Pass filter
AE750B11058
Description
750MHz Band Pass filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
750MHz Band Pass filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE750B11058 |
|
Product Name
|
750MHz Band Pass filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
750 MHz
|
|
Bandwidth
|
500000 kHz
|
|
Insertion Loss
|
2.4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2072 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2458 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1650 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
12000 kHz
View Details