Anatech Electronics, Inc. 7347 MHz Cavity Band Pass Filter AE7347B1383

Description
7347 MHz Cavity Band Pass Filter
Request a Quote
Description
7347 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7347 MHz Cavity Band Pass Filter - AE7347B1383 - Anatech Electronics, Inc.
Garfield, NJ, United States
7347 MHz Cavity Band Pass Filter
AE7347B1383
7347 MHz Cavity Band Pass Filter AE7347B1383
7347 MHz Cavity Band Pass Filter

7347 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7347B1383
Product Name 7347 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 7347 MHz
Bandwidth 30000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details