Anatech Electronics, Inc. 72 MHz LC Bandpass Filter AE72B9795

Description
72 MHz LC Bandpass Filter
Request a Quote
Description
72 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
72 MHz LC Bandpass Filter - AE72B9795 - Anatech Electronics, Inc.
Garfield, NJ, United States
72 MHz LC Bandpass Filter
AE72B9795
72 MHz LC Bandpass Filter AE72B9795
72 MHz LC Bandpass Filter

72 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE72B9795
Product Name 72 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 72 MHz
Bandwidth 32000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor - AB2250B1153-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details