Anatech Electronics, Inc. 72 MHz LC Band Pass Filter AE72B6225

Description
72 MHz LC Band Pass Filter
Request a Quote
Description
72 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
72 MHz LC Band Pass Filter - AE72B6225 - Anatech Electronics, Inc.
Garfield, NJ, United States
72 MHz LC Band Pass Filter
AE72B6225
72 MHz LC Band Pass Filter AE72B6225
72 MHz LC Band Pass Filter

72 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE72B6225
Product Name 72 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 72 MHz
Bandwidth 4000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details