Anatech Electronics, Inc. 720 MHz LC Bandpass Filter AE720LB11992

Description
720 MHz LC Bandpass Filter
Request a Quote
Description
720 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
720 MHz LC Bandpass Filter - AE720LB11992 - Anatech Electronics, Inc.
Garfield, NJ, United States
720 MHz LC Bandpass Filter
AE720LB11992
720 MHz LC Bandpass Filter AE720LB11992
720 MHz LC Bandpass Filter

720 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE720LB11992
Product Name 720 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 720 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details