Anatech Electronics, Inc. 720 MHz LC Band Pass Filter AE720B11615

Description
720 MHz LC Band Pass Filter
Request a Quote
Description
720 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
720 MHz LC Band Pass Filter - AE720B11615 - Anatech Electronics, Inc.
Garfield, NJ, United States
720 MHz LC Band Pass Filter
AE720B11615
720 MHz LC Band Pass Filter AE720B11615
720 MHz LC Band Pass Filter

720 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE720B11615
Product Name 720 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 720 MHz
Bandwidth 70000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
5710 MHz Cavity Band Pass Filter - AB5710B587 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5710 MHz
Bandwidth 10000 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details