Anatech Electronics, Inc.
720 MHz Band Pass Filter
AE720B10939
Description
720 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
720 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE720B10939 |
|
Product Name
|
720 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
720 MHz
|
|
Bandwidth
|
50000 kHz
|
|
Insertion Loss
|
10 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5350 MHz
Bandwidth
500000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1780 MHz
Bandwidth
110000 kHz
View Details
Anatech Electronics, Inc.
Fc
5560 MHz
Bandwidth
20000 kHz
Insertion Loss
1.75 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
12000 kHz
View Details